WAGO Power supply 2787-2146

Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; communication capability
Request a Quote Datasheet
Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; communication capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 2787-2146 - WAGO
Germantown, WI, United States
Power supply
2787-2146
Power supply 2787-2146
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; communication capability

Power supply; Pro 2; 1-phase; 24 VDC output voltage; 10 A output current; TopBoost + PowerBoost; communication capability

Supplier's Site Datasheet
DIN Rail Power Supplies - 2407862 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2407862
DIN Rail Power Supplies 2407862
WAGO 2787-2146 DIN Rail Power Supply

WAGO 2787-2146 DIN Rail Power Supply

Supplier's Site
Industrial, DIN Rail Power Supplies - 2946-2787-2146-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-2787-2146-ND
Industrial, DIN Rail Power Supplies 2946-2787-2146-ND
AC/DC DIN RAIL SUPPLY 24V 240W

AC/DC DIN RAIL SUPPLY 24V 240W

Buy Now Datasheet
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Wago - 70AH6050 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Wago
70AH6050
Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Wago 70AH6050
POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE & Hazardous Location; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 10A; Power Supply Approvals:ITE & Hazardous Location; No. of Outputs:1 Output; Output Power Max:240W; Output Voltage - Output 1:24V; Output Current - Output 1:10A; Output Voltage - Output 2:- RoHS Compliant: Yes

Supplier's Site Datasheet
WAGO Switching - 2787-2146 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
2787-2146
WAGO Switching 2787-2146
Pro2 PS, 1ph input, 24VDC 10A out

Pro2 PS, 1ph input, 24VDC 10A out

Supplier's Site

Technical Specifications

  WAGO RS Components, Ltd. DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2787-2146 2407862 2946-2787-2146-ND 70AH6050 2787-2146
Product Name Power supply DIN Rail Power Supplies Industrial, DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 10A; Power Supply Approvals Wago WAGO Switching
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 10 amps 10 amps 10 amps 10 amps
DC Output Power 240 watts 240 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-722 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
Power supply - 2787-2346/000-030 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
2 suppliers
Power supply - 787-734 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers