WAGO Power supply 2787-2144

Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 5 A output current; TopBoost + PowerBoost; communication capability
Request a Quote Datasheet
Description
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 5 A output current; TopBoost + PowerBoost; communication capability
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power supply - 2787-2144 - WAGO
Germantown, WI, United States
Power supply
2787-2144
Power supply 2787-2144
Power supply; Pro 2; 1-phase; 24 VDC output voltage; 5 A output current; TopBoost + PowerBoost; communication capability

Power supply; Pro 2; 1-phase; 24 VDC output voltage; 5 A output current; TopBoost + PowerBoost; communication capability

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-2787-2144-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-2787-2144-ND
Industrial, DIN Rail Power Supplies 2946-2787-2144-ND
AC/DC DIN RAIL SUPPLY 24V 120W

AC/DC DIN RAIL SUPPLY 24V 120W

Buy Now Datasheet
DIN Rail Power Supplies - 2407861 - RS Components, Ltd.
Corby, Northants, United Kingdom
DIN Rail Power Supplies
2407861
DIN Rail Power Supplies 2407861
WAGO 2787-2144 DIN Rail Power Supply

WAGO 2787-2144 DIN Rail Power Supply

Supplier's Site
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Wago - 67AH5607 - Newark, An Avnet Company
Chicago, IL, United States
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Wago
67AH5607
Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Wago 67AH5607
POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

POWER SUPPLY, AC-DC, 24V, 5A; Power Supply Approvals:Laboratory Equipment; No. of Outputs:1 Output; Output Power Max:120W; Output Voltage - Output 1:24V; Output Current - Output 1:5A; Output Voltage - Output 2:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
WAGO Switching - 2787-2144 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Switching
2787-2144
WAGO Switching 2787-2144
Pro2 PS, 1ph input, 24VDC 5A out

Pro2 PS, 1ph input, 24VDC 5A out

Supplier's Site

Technical Specifications

  WAGO DigiKey RS Components, Ltd. Newark, An Avnet Company Galco Industrial Electronics
Product Category Power Supplies Power Supplies Power Supplies Power Supplies Power Supplies
Product Number 2787-2144 2946-2787-2144-ND 2407861 67AH5607 2787-2144
Product Name Power supply Industrial, DIN Rail Power Supplies DIN Rail Power Supplies Power Supply, Ac-Dc, 24V, 5A; Power Supply Approvals Wago WAGO Switching
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F) -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts 24.0 volts 24.0 volts
DC Output Current 5 amps 5 amps 5 amps 5 amps
DC Output Power 120 watts 120 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power supply - 787-842 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 24.0 volts
View Details
4 suppliers
Power supply - 787-722 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 60 C (14 to 140 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers
Supply module - 750-615 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Power supply - 787-732 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -10 to 70 C (14 to 158 F)
DC Output Voltage 24.0 volts
View Details
5 suppliers