PCB terminal block; push-button; 1.5 mm²; Pin spacing 3.5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; gray
Manufacturer: WAGO Corporation
Win Source Part Number: 1332277-250-102
Category: Connectors, Interconnects>Termin
Packaging: Box
Positions Per Level: 2
Number of Levels: 1
Pitch: 0.138" (3.50mm)
Color: Gray
Wire Gauge: 16-24 AWG
Housing Material: Polyamide (PA66), Nylon 6/6
Voltage: 300 V
Standard Package: 140
Mounting: Through Hole
Current: 5 A
Mating Orientation: 45° (135°) Angle with Board
Wire Termination: Screwless - Push Button Clamp
Contact Material - Plating: Electrolytic Copper - Tin Plated
Clamp Material - Plating: Steel - Nickel Plated
Temperature Range - Operating: -60°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8536.90.4000
Other Part Number: 2946-250-102,0250-01
Moisture Sensitivity Level (MSL): 1 (Unlimited)
"2 Position Wire to Board Terminal Block 45° (135°) Angle with Board 0.138"" (3.50mm) Through Hole"
Barrier Strip Terminal Block, Product overview: 250-102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Fixed Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 371-250-102 can be used for catalog matching and distributor lookup.
PCB TERMINAL BLOCK; PUSH-BUTTON;
| WAGO | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 250-102 | 1332277-250-102 | 2946-250-102-ND | 371-250-102 | 250-102 |
| Product Name | PCB terminal block | Connectors, Interconnects - Terminal Blocks - Wire to Board | Wire to Board | Electronic Connector | Wire to Board |
| Termination | Push-button | Screwless - Push Button Clamp | |||
| Connector Type | Wire to Board Connector | Wire to Board Connector | |||
| Mounting | Through Hole | Through Hole | Through Hole | ||
| Current Rating | 5.0 amps | 5.0 amps |