THR PCB terminal block; push-button; 1.5 mm²; Pin spacing 5 mm; 2-pole; Push-in CAGE CLAMP®; 1,50 mm²; black
TERM BLK 2P SIDE ENT 5.0MM PCB
"2 Position Wire to Board Terminal Block Horizontal with Board 0.197"" (5.00mm) Through Hole"
| WAGO | ODG (Origin Data Global) | DigiKey | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Board Mount Connectors |
| Product Number | 2086-3202 | 2086-3202 | 2946-2086-3202-ND |
| Product Name | PCB terminal block | Wire to Board | Wire to Board |
| Termination | Push-button | Screwless - Push Button Clamp | |
| Connector Type | Wire to Board Connector | ||
| Mounting | Through Hole | Through Hole | |
| Voltage Rating | 300 volts |