WAGO Pluggable PCB terminal block 243-744

Description
4-conductor female plug; PUSH WIRE®; 0.8 mm Ø; Pin spacing 5.75 mm; 4-pole; for individual solder pins; light green
Request a Quote Datasheet
Description
4-conductor female plug; PUSH WIRE®; 0.8 mm Ø; Pin spacing 5.75 mm; 4-pole; for individual solder pins; light green
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable PCB terminal block - 243-744 - WAGO
Germantown, WI, United States
Pluggable PCB terminal block
243-744
Pluggable PCB terminal block 243-744
4-conductor female plug; PUSH WIRE®; 0.8 mm Ø; Pin spacing 5.75 mm; 4-pole; for individual solder pins; light green

4-conductor female plug; PUSH WIRE®; 0.8 mm Ø; Pin spacing 5.75 mm; 4-pole; for individual solder pins; light green

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-243-744-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-243-744-ND
Headers, Plugs and Sockets 2946-243-744-ND
TERM BLOCK PLUG 4POS 5.75MM

TERM BLOCK PLUG 4POS 5.75MM

Buy Now Datasheet
4-Conductor Modular Pcb Connectorfor Individual Solder Pins, Light Green Wago - 28K9677 - Newark, An Avnet Company
Chicago, IL, United States
4-Conductor Modular Pcb Connectorfor Individual Solder Pins, Light Green Wago
28K9677
4-Conductor Modular Pcb Connectorfor Individual Solder Pins, Light Green Wago 28K9677
4-conductor modular PCB connectorfor individual solder pins, light green

4-conductor modular PCB connectorfor individual solder pins, light green

Supplier's Site
WAGO Rectangular Connectors - 243-744 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
243-744
WAGO Rectangular Connectors 243-744
MICRO PUSH WIRE PCB connector,

MICRO PUSH WIRE PCB connector,

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 243-744 2946-243-744-ND 28K9677 243-744
Product Name Pluggable PCB terminal block Headers, Plugs and Sockets 4-Conductor Modular Pcb Connectorfor Individual Solder Pins, Light Green Wago WAGO Rectangular Connectors
Gender Male / Plug
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2702-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-5357/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Headers, Plugs and Sockets - 2946-769-603-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Current Rating 32.0 amps
View Details
4 suppliers
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details