WAGO Female connector/socket 733-102

Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 2-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 2-pole; 100% protected against mismating; 0,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 733-102 - WAGO
Germantown, WI, United States
Female connector/socket
733-102
Female connector/socket 733-102
1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 2-pole; 100% protected against mismating; 0,50 mm²; light gray

1-conductor female connector; CAGE CLAMP®; 0.5 mm²; Pin spacing 2.5 mm; 2-pole; 100% protected against mismating; 0,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-733-102-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-733-102-ND
Headers, Plugs and Sockets 2946-733-102-ND
"2 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

"2 Position Terminal Block Plug, Female Sockets 0.098"" (2.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
Singapore, Singapore
250V 6A Electronic Connector
370-733-102
250V 6A Electronic Connector 370-733-102
2-Pos Terminal Block, 250V, 6A, 2.5mm Pitch, Cage Clamp Product overview: 733-102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 6A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-102 can be used for catalog matching and distributor lookup.

2-Pos Terminal Block, 250V, 6A, 2.5mm Pitch, Cage Clamp Product overview: 733-102 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 6A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 250V, 6A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-733-102 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 733-102 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
733-102
Headers, Plugs and Sockets 733-102
1-CONDUCTOR FEMALE PLUG; 100% PR

1-CONDUCTOR FEMALE PLUG; 100% PR

Supplier's Site
WAGO Rectangular Connectors - 733-102 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
733-102
WAGO Rectangular Connectors 733-102
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 733-102 2946-733-102-ND 370-733-102 733-102 733-102
Product Name Female connector/socket Headers, Plugs and Sockets 250V 6A Electronic Connector Headers, Plugs and Sockets WAGO Rectangular Connectors
Termination Operating tool Cage Clamp
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Current Rating 6.0 amps 6.0 amps 4.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 733-107 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Female connector/socket - 231-2307/026-000 - WAGO
Specs
Termination Operating tool
View Details
4 suppliers
Female connector/socket - 2092-1122 - WAGO
Specs
Termination Push-button
View Details
4 suppliers
Din Rail, Channel - 2946-2002-3257-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers