WAGO Female connector/socket 232-204/026-000

Description
1-conductor female connector, angled; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray
Request a Quote Datasheet
Description
1-conductor female connector, angled; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female connector/socket - 232-204/026-000 - WAGO
Germantown, WI, United States
Female connector/socket
232-204/026-000
Female connector/socket 232-204/026-000
1-conductor female connector, angled; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray

1-conductor female connector, angled; CAGE CLAMP®; 2.5 mm²; Pin spacing 5 mm; 4-pole; 2,50 mm²; gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-232-204/026-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-232-204/026-000-ND
Headers, Plugs and Sockets 2946-232-204/026-000-ND
"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

"4 Position Terminal Block Plug, Female Sockets 0.197"" (5.00mm) 90° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Female Plug; Angled; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago - 28K8750 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Female Plug; Angled; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago
28K8750
1-Conductor Female Plug; Angled; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago 28K8750
1-conductor female plug; angled; 2.5 mm ; Pin spacing 5 mm; 4-pole; 2,50 mm ; gray

1-conductor female plug; angled; 2.5 mm ; Pin spacing 5 mm; 4-pole; 2,50 mm ; gray

Supplier's Site
WAGO Rectangular Connectors - 232-204/026-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
232-204/026-000
WAGO Rectangular Connectors 232-204/026-000
1-conductor female plug

1-conductor female plug

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 232-204/026-000 2946-232-204/026-000-ND 28K8750 232-204/026-000
Product Name Female connector/socket Headers, Plugs and Sockets 1-Conductor Female Plug; Angled; 2.5 Mm ; Pin Spacing 5 Mm; 4-Pole; 2,50 Mm ; Gray Wago WAGO Rectangular Connectors
Termination Operating tool
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-2407-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Wire Splice Connectors - 2946-0221-0430-ND - DigiKey
Specs
Contact Size (AWG) 12 to 24 AWG
View Details
Din Rail, Channel - 2946-2002-2609-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 500 volts
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers