WAGO Male connector/plug 2091-1508/002-000

Description
1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 2091-1508/002-000 - WAGO
Germantown, WI, United States
Male connector/plug
2091-1508/002-000
Male connector/plug 2091-1508/002-000
1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray

1-conductor male connector; Push-in CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 8-pole; Gripping plate; 1,50 mm²; light gray

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-2091-1508/002-000-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-2091-1508/002-000-ND
Headers, Plugs and Sockets 2946-2091-1508/002-000-ND
"8 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"8 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
1-Conductor Male Connector; Gripping Plate; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago - 79Y9736 - Newark, An Avnet Company
Chicago, IL, United States
1-Conductor Male Connector; Gripping Plate; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago
79Y9736
1-Conductor Male Connector; Gripping Plate; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago 79Y9736
1-conductor male connector; Gripping plate; 1.5 mm ; Pin spacing 3.5 mm; 8-pole; 1,50 mm ; light gray

1-conductor male connector; Gripping plate; 1.5 mm ; Pin spacing 3.5 mm; 8-pole; 1,50 mm ; light gray

Supplier's Site
WAGO Rectangular Connectors - 2091-1508/002-000 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
2091-1508/002-000
WAGO Rectangular Connectors 2091-1508/002-000
Male connector

Male connector

Supplier's Site

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company Galco Industrial Electronics
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 2091-1508/002-000 2946-2091-1508/002-000-ND 79Y9736 2091-1508/002-000
Product Name Male connector/plug Headers, Plugs and Sockets 1-Conductor Male Connector; Gripping Plate; 1.5 Mm ; Pin Spacing 3.5 Mm; 8-Pole; 1,50 Mm ; Light Gray Wago WAGO Rectangular Connectors
Gender Male / Plug
Termination Push-button
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Din Rail, Channel - 2946-2002-3211/1000-410-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers
Male connector/plug - 734-303 - WAGO
Specs
Gender Male / Plug
Termination Operating tool
View Details
5 suppliers
Din Rail, Channel - 2946-2002-2213/1000-488-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 12 to 22 AWG
View Details
2 suppliers