WAGO Male connector/plug 734-303

Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet
Description
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; 100% protected against mismating; 1,50 mm²; light gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male connector/plug - 734-303 - WAGO
Germantown, WI, United States
Male connector/plug
734-303
Male connector/plug 734-303
1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; 100% protected against mismating; 1,50 mm²; light gray

1-conductor male connector; CAGE CLAMP®; 1.5 mm²; Pin spacing 3.5 mm; 3-pole; 100% protected against mismating; 1,50 mm²; light gray

Supplier's Site Datasheet
Singapore, Singapore
10A Electronic Connector
370-734-303
10A Electronic Connector 370-734-303
Conn PC Terminal Block M 3 POS 3.5mm Spring Clamp Cable Mount 10A Box Product overview: 734-303 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-303 can be used for catalog matching and distributor lookup.

Conn PC Terminal Block M 3 POS 3.5mm Spring Clamp Cable Mount 10A Box Product overview: 734-303 from WAGO is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10A. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 10A, Electronic Connector, Pluggable Terminal Blocks. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 370-734-303 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Headers, Plugs and Sockets - 2946-734-303-ND - DigiKey
Thief River Falls, MN, United States
Headers, Plugs and Sockets
2946-734-303-ND
Headers, Plugs and Sockets 2946-734-303-ND
"3 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

"3 Position Terminal Block Plug, Male Pins 0.138"" (3.50mm) 180° Free Hanging (In-Line)"

Buy Now Datasheet
WAGO Rectangular Connectors - 734-303 - Galco Industrial Electronics
Madison Heights, MI, United States
WAGO Rectangular Connectors
734-303
WAGO Rectangular Connectors 734-303
1-conductor male connector

1-conductor male connector

Supplier's Site
Headers, Plugs and Sockets - 734-303 - ODG (Origin Data Global)
Shenzhen, China
Headers, Plugs and Sockets
734-303
Headers, Plugs and Sockets 734-303
1-CONDUCTOR MALE CONNECTOR; 100%

1-CONDUCTOR MALE CONNECTOR; 100%

Supplier's Site Datasheet

Technical Specifications

  WAGO ERSAELECTRONICS PTE. LTD. DigiKey Galco Industrial Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 734-303 370-734-303 2946-734-303-ND 734-303 734-303
Product Name Male connector/plug 10A Electronic Connector Headers, Plugs and Sockets WAGO Rectangular Connectors Headers, Plugs and Sockets
Gender Male / Plug Male / Plug
Termination Operating tool Cage Clamp
Geometry Straight; 180°
Mounting Free Hanging (In-Line) Free Hanging (In-Line)
Unlock Full Specs
to access all available technical data

Similar Products

Female connector/socket - 2091-1106/002-000 - WAGO
Specs
Termination Push-button
View Details
4 suppliers
Din Rail, Channel - 2946-2001-1402-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2000-1304-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
Din Rail, Channel - 2946-2001-1421/1000-413-ND - DigiKey
Specs
Connector Type DIN Connector
Contact Size (AWG) 14 to 22 AWG
View Details
2 suppliers