WAGO Terminal Blocks - Wire to Board 2086-1209

Description
TERM BLK 9P SIDE ENT 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 9P SIDE ENT 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1209-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1209-ND
Terminal Blocks - Wire to Board 2946-2086-1209-ND
TERM BLK 9P SIDE ENT 3.5MM PCB

TERM BLK 9P SIDE ENT 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago - 70AJ0787 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago
70AJ0787
Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago 70AJ0787
TB, WIRE TO BRD, R/A, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

TB, WIRE TO BRD, R/A, 9POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:9Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160VRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1209-ND 70AJ0787
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, R/a, 9Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 9
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Protective conductor terminals - protective conductor terminals and pe terminals - BARTEC
Specs
Operating Temperature -18 C (0 F)
Body Material Ms nickel-plated, Niro steel
View Details
Terminal Block for 6-Wire Cable - 82010200 - Interpower
Specs
Operating Temperature -35 to 100 C (-31 to 212 F)
# of Contacts 6
Body Material Polyamide 6
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4M-04D1-H1DS - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 4
Contacts Pitch 3.50 mm (0.14 inches)
View Details
2 suppliers