WAGO Pluggable Terminal Blocks 2086-1126

Description
WAGO 2086-1126 Pluggable Terminal Block
Request a Quote Datasheet
Description
WAGO 2086-1126 Pluggable Terminal Block
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pluggable Terminal Blocks - 609479 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pluggable Terminal Blocks
609479
Pluggable Terminal Blocks 609479
WAGO 2086-1126 Pluggable Terminal Block

WAGO 2086-1126 Pluggable Terminal Block

Supplier's Site
Terminal Blocks - Wire to Board - 2946-2086-1126-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1126-ND
Terminal Blocks - Wire to Board 2946-2086-1126-ND
TERM BLK 6P TOP ENTRY 3.5MM PCB

TERM BLK 6P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago - 70AJ0752 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
70AJ0752
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago 70AJ0752
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:320V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks Terminal Blocks
Product Number 609479 2946-2086-1126-ND 70AJ0752
Product Name Pluggable Terminal Blocks Terminal Blocks - Wire to Board Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
Features Terminal Plug Push Button Actuated
Approvals RoHS Compliant
Contacts Pitch 3.50 mm (0.14 inches) 3.51 mm (0.14 inches)
North American 16 AWG 16 to 24 AWG 24 to 16 AWG
Mounting Options PCB
Unlock Full Specs
to access all available technical data

Similar Products

US Pin Spacing 45 Degree Wire Entry Wire-to-Board Connections - 30.652 - Altech Corp.
Specs
Mounting Options PCB
Termination Options Screw Clamp
Approvals CSA Mark (US, NRTL/C); UL Recognized Component Mark (US and Canadian); VDE Component Mark; IEC
View Details
3 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers
Pluggable Terminal Blocks - 1444107 - RS Components, Ltd.
Specs
Mounting Options PCB; Through hole
Termination Options Screw Clamp; Screw
Features Terminal Plug
View Details