WAGO Terminal Blocks - Wire to Board 2086-1112/300-000

Description
TERM BLK 12P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 12P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1112/300-000-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1112/300-000-ND
Terminal Blocks - Wire to Board 2946-2086-1112/300-000-ND
TERM BLK 12P TOP ENTRY 3.5MM PCB

TERM BLK 12P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago - 70AJ0742 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago
70AJ0742
Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago 70AJ0742
TB, WIRE TO BRD, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Position s; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BRD, 12POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:12Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1112/300-000-ND 70AJ0742
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 12Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 12
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

Terminal Blocks - 29.058 - Powell Electronics, Inc.
Specs
Mounting Options PCB
Termination Options PCB
View Details
Quadruple-deck terminal block - Through terminal block - 2002-4111 - WAGO
Specs
Mounting Options 35 mm DIN Rail; DIN-35 rail
Termination Options Push-in CAGE CLAMP ®
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers
50-pin DIN-rail Flat Cable Wiring Board - ADAM-3950-AE - Advantech
Specs
Mounting Options Universal Mounting Foot
Termination Options Screw Clamp
View Details
2 suppliers