WAGO Terminal Blocks - Wire to Board 2086-1106

Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet
Description
TERM BLK 6P TOP ENTRY 3.5MM PCB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Blocks - Wire to Board - 2946-2086-1106-ND - DigiKey
Thief River Falls, MN, United States
Terminal Blocks - Wire to Board
2946-2086-1106-ND
Terminal Blocks - Wire to Board 2946-2086-1106-ND
TERM BLK 6P TOP ENTRY 3.5MM PCB

TERM BLK 6P TOP ENTRY 3.5MM PCB

Buy Now Datasheet
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago - 70AJ0723 - Newark, An Avnet Company
Chicago, IL, United States
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
70AJ0723
Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago 70AJ0723
TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions ; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

TB, WIRE TO BRD, 6POS, 16AWG; Pitch Spacing:3.5mm; No. of Positions:6Positions; Wire Size AWG Min:24AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.5mm²; Wire Connection Method:Push In; Rated Current:17.5A; Rated Voltage:160V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Terminal Blocks Terminal Blocks
Product Number 2946-2086-1106-ND 70AJ0723
Product Name Terminal Blocks - Wire to Board Tb, Wire To Brd, 6Pos, 16Awg; Pitch Spacing Wago
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
# of Contacts 6
Contacts Pitch 3.51 mm (0.14 inches)
Unlock Full Specs
to access all available technical data

Similar Products

PCB Terminal Blocks with Wire Guard - MSPXX00U - BlockMaster Electronics, Inc.
Specs
Mounting Options PCB
Features Modular
Approvals UL Recognized Component Mark (US and Canadian); ROHS
View Details
Terminal Blocks - Wire to Board - 2946-2086-1128/300-000-ND - DigiKey
Specs
Mounting Options PCB
Features Push Button Actuated
Operating Temperature -60 to 105 C (-76 to 221 F)
View Details
2 suppliers