VS 110 (ELECTRIC) -- VARIABLE SPEED UNITS
Vue-More Manufacturing
Variable Speed Units
VS 110 (Electric)
Description
Variable Speed Units
Description
Variable Speed Units
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
VS 110 (Electric) |
|
Product Name
|
Variable Speed Units |
|
Load Capacity
|
50 lbs (22.68 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
7000 lbs (3175 kg)
Maximum Dimension
7 ft (21.34 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
44.1 lbs (20 kg)
View Details
Load Capacity
500 lbs (227 kg)
Maximum Dimension
1.08 ft (3.3 dm)
Speed
1 rpm
View Details