HD 101 CEILING UNIT -- HEAVY DUTY UNITS
Vue-More Manufacturing
Heavy Duty Units
HD 101 Ceiling Unit
Description
Heavy Duty Units
Description
Heavy Duty Units
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
HD 101 Ceiling Unit |
|
Product Name
|
Heavy Duty Units |
|
Load Capacity
|
500 lbs (227 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Manual
Load Capacity
7000 lbs (3175 kg)
Maximum Dimension
7 ft (21.34 dm)
View Details
Load Capacity
150 lbs (68.03 kg)
Maximum Dimension
1.42 ft (4.32 dm)
Speed
2 rpm
View Details