Vue-More Manufacturing Lighted Units ST 120 L

Description
Lighted Units
Description
Lighted Units

Suppliers

Company
Product
Description
Supplier Links
Lighted Units - ST 120 L - Vue-More Manufacturing
Allentown, PA, USA
Lighted Units
ST 120 L
Lighted Units ST 120 L
Lighted Units

Lighted Units

Supplier's Site

Technical Specifications

  Vue-More Manufacturing
Product Category Turntables
Product Number ST 120 L
Product Name Lighted Units
Load Capacity 100 lbs (45.35 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Reinforced High Speed Turntable - HDTP-506HR - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 5000 lbs (2268 kg)
Maximum Dimension 6 ft (18.29 dm)
View Details
Photoelectric Turntable HT450 for Infrared Thermal Imager -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 55.12 lbs (25 kg)
View Details
Heavy Duty Units - HD 101 - Vue-More Manufacturing
Vue-More Manufacturing
Specs
Load Capacity 600 lbs (272 kg)
Maximum Dimension 2 ft (6.1 dm)
Speed 1 rpm
View Details