Vue-More Manufacturing Heavy Duty Units HD 101

Description
Heavy Duty Units
Description
Heavy Duty Units

Suppliers

Company
Product
Description
Supplier Links
Heavy Duty Units - HD 101 - Vue-More Manufacturing
Allentown, PA, USA
Heavy Duty Units
HD 101
Heavy Duty Units HD 101
Heavy Duty Units

Heavy Duty Units

Supplier's Site

Technical Specifications

  Vue-More Manufacturing
Product Category Turntables
Product Number HD 101
Product Name Heavy Duty Units
Load Capacity 600 lbs (272 kg)
Unlock Full Specs
to access all available technical data

Similar Products

High Profile Powered Turntable - TPH-200 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 2000 lbs (907 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Photoelectric Turntable HT450 for Infrared Thermal Imager -  - JiuJiang Ingiant Technology Co., Ltd.
Specs
Load Capacity 55.12 lbs (25 kg)
View Details
Carousel - CAR 40-2 - Econo Lift Limited
Econo Lift Limited
Specs
Power Manual
Load Capacity 2000 lbs (907 kg)
Maximum Dimension 3.33 ft (10.16 dm)
View Details
Heavy Duty Units - HD 306-2 - Vue-More Manufacturing
Vue-More Manufacturing
Specs
Load Capacity 2000 lbs (907 kg)
Maximum Dimension 3.58 ft (10.92 dm)
Speed 1 rpm
View Details