HD 306-2 -- HEAVY DUTY UNITS
Vue-More Manufacturing
Heavy Duty Units
HD 306-2
Description
Heavy Duty Units
Description
Heavy Duty Units
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
HD 306-2 |
|
Product Name
|
Heavy Duty Units |
|
Load Capacity
|
2000 lbs (907 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
5000 lbs (2268 kg)
Maximum Dimension
6 ft (18.29 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
44.1 lbs (20 kg)
View Details
Load Capacity
150 lbs (68.03 kg)
Maximum Dimension
0.9583 ft (2.92 dm)
Speed
2 rpm
View Details