CT 125 -- CEILING TURNERS
Vue-More Manufacturing
Ceiling Turners
CT 125
Description
Ceiling Turners
Description
Ceiling Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
CT 125 |
|
Product Name
|
Ceiling Turners |
|
Load Capacity
|
150 lbs (68.03 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Motor
Load Capacity
10000 lbs (4535 kg)
Maximum Dimension
5 ft (15.24 dm)
View Details
Load Capacity
150 lbs (68.03 kg)
Maximum Dimension
0.9583 ft (2.92 dm)
Speed
2 rpm
View Details