ST 125 -- SKELETON TURNERS
Vue-More Manufacturing
Skeleton Turners
ST 125
Description
Skeleton Turners
Description
Skeleton Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
ST 125 |
|
Product Name
|
Skeleton Turners |
|
Load Capacity
|
150 lbs (68.03 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Air
Load Capacity
5000 lbs (2268 kg)
Maximum Dimension
5 ft (15.24 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
44.1 lbs (20 kg)
View Details
Load Capacity
10 lbs (4.54 kg)
Maximum Dimension
0.3958 ft (1.21 dm)
Speed
3 rpm
View Details