CT 110 -- CEILING TURNERS
Vue-More Manufacturing
Ceiling Turners
CT 110
Description
Ceiling Turners
Description
Ceiling Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
CT 110 |
|
Product Name
|
Ceiling Turners |
|
Load Capacity
|
40 lbs (18.14 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Manual
Load Capacity
10000 lbs (4535 kg)
Maximum Dimension
7 ft (21.34 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
88.2 lbs (40 kg)
View Details
Load Capacity
8 lbs (3.63 kg)
Maximum Dimension
0.3958 ft (1.21 dm)
Speed
3 rpm
View Details