CT 104 -- CEILING TURNERS
Vue-More Manufacturing
Ceiling Turners
CT 104
Description
Ceiling Turners
Description
Ceiling Turners
Technical Specifications
|
Product Category
|
Turntables |
|
Product Number
|
CT 104 |
|
Product Name
|
Ceiling Turners |
|
Load Capacity
|
8 lbs (3.63 kg)
|
Unlock Full Specs
to access all available technical data
Similar Products
Power
Air
Load Capacity
2500 lbs (1134 kg)
Maximum Dimension
5 ft (15.24 dm)
View Details
JiuJiang Ingiant Technology Co., Ltd.
Load Capacity
44.1 lbs (20 kg)
View Details
Load Capacity
50 lbs (22.68 kg)
Maximum Dimension
0.6667 ft (2.03 dm)
Speed
2 rpm
View Details