Advance Lifts, Inc. Air Operated Lift & Turn Table ATR-2524

Description
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Request a Quote
Description
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ATR-2524 is an air-operated lift and turn table designed for shop air operation without electricity, with a 2,500 lb capacity and 24 in. travel. It has a baseframe size of 48 x 48 in. and a platform size of 48 x 48 in., with a lowered height of 10.75 in. and a raised height of 34.75 in. The unit weighs 1,210 lbs. and is equipped with sealed ball bearing wheels, chrome-plated 100,000 psi stressproof steel shafts and axles, lifetime-lubricated pivot bearings, a pressure safety relief valve, and a safety orifice speed control. It features patented Platform Centering Devices and a baked enamel finish. The unit is certified to ISO 9001:2015 and comes with a 10-year/250,000-cycle warranty.

Datasheet Summary
Powered by GS/AI

The ATR-2524 is an air-operated lift and turn table designed for shop air operation without electricity, with a 2,500 lb capacity and 24 in. travel. It has a baseframe size of 48 x 48 in. and a platform size of 48 x 48 in., with a lowered height of 10.75 in. and a raised height of 34.75 in. The unit weighs 1,210 lbs. and is equipped with sealed ball bearing wheels, chrome-plated 100,000 psi stressproof steel shafts and axles, lifetime-lubricated pivot bearings, a pressure safety relief valve, and a safety orifice speed control. It features patented Platform Centering Devices and a baked enamel finish. The unit is certified to ISO 9001:2015 and comes with a 10-year/250,000-cycle warranty.

Suppliers

Company
Product
Description
Supplier Links
Air Operated Lift & Turn Table - ATR-2524 - Advance Lifts, Inc.
St. Charles, Illinois, United States
Air Operated Lift & Turn Table
ATR-2524
Air Operated Lift & Turn Table ATR-2524
These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value. SPECIAL FEATURES These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life. These units are fully primed and finished with a baked enamel finish. All units are equipped with sealed ball bearing wheels. All shafts and axles are chrome plated 100,000 psi stressproof steel. All pivot bearings are lifetime lubricated. These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.

These units are designed to operate on shop air with no need for electricity. Each model has been optimized for minimum weight and maximum value.

SPECIAL FEATURES

  • These units are equipped with the patented "Platform Centering Devices", which doubles or triples lift life.
  • These units are fully primed and finished with a baked enamel finish.
  • All units are equipped with sealed ball bearing wheels.
  • All shafts and axles are chrome plated 100,000 psi stressproof steel.
  • All pivot bearings are lifetime lubricated.
  • These units are equipped with a pressure safety relief and a safety orifice speed control to regulate down speed in case of supply line hose rupture.
Supplier's Site Datasheet

Technical Specifications

  Advance Lifts, Inc.
Product Category Turntables
Product Number ATR-2524
Product Name Air Operated Lift & Turn Table
Power Air
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Non-Powered Turntable - HDTM-704 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 7000 lbs (3175 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
High Profile Powered Turntable - TPH-1008 - Advance Lifts, Inc.
Specs
Power Motor
Load Capacity 10000 lbs (4535 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details
Lift and Powered Turn Table - PP-1836 - Advance Lifts, Inc.
Specs
Power Hydraulic
Load Capacity 1800 lbs (816 kg)
Maximum Dimension 4 ft (12.19 dm)
View Details
Non-Powered Turntable - TM-808 - Advance Lifts, Inc.
Specs
Power Manual
Load Capacity 8000 lbs (3628 kg)
Maximum Dimension 8 ft (24.38 dm)
View Details