Vooner FloGard LLC VaneGard (VG) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump VGXVS-H

Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote
Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VaneGard (VG) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - VGXVS-H - Vooner FloGard LLC
Fort Mill, SC, United States
VaneGard (VG) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
VGXVS-H
VaneGard (VG) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump VGXVS-H
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Supplier's Site

Technical Specifications

  Vooner FloGard LLC
Product Category Vacuum Pumps and Vacuum Generators
Product Number VGXVS-H
Product Name VaneGard (VG) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

VaneGard (VG) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - VGA-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 658 to 354 torr (4.0 to 16.0 in Hg vac)
View Details
Dry Claw Vacuum Pumps - DRY C-CR Series DRY CR 150 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 106 CFM (180 m³/hr)
View Details
Wet Rotary Vane Vacuum Pumps - PVL/EU Series PVL 541 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 390 CFM (664 m³/hr)
View Details
VaneGard (VG) Series, High (H) Cone Opening Level, and 24 to 26 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - VGSS6-H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 150 to 99.6 torr (24.0 to 26.0 in Hg vac)
View Details