Vooner FloGard LLC Datasheets for Vacuum Pumps and Vacuum Generators
Vacuum pumps and vacuum generators provide sub-atmospheric pressure for a variety of industrial and scientific applications where a vacuum is required.
Vacuum Pumps and Vacuum Generators: Learn more
| Product Name | Notes |
|---|---|
| Compact vacuum systems have been designed for those customers who need to couple vane vacuum pumps with pumps for high vacuum. | |
| Diaphragm pumps of “M41 and M71 Series” are completely oil free. They can be used either to create vacuum or pressure. | |
| DRY C – CR P compressors are dry compressors with two claw-shaped rotors which are running with synchronized rotation by means of a pair of gears. | |
| DRY C Series has been designed for those applications where the treated product must remain free of contaminants during the process. | |
| Dual stage wet rotary vane vacuum pumps PHV-K Series allow to achieve high vacuum and capacities, easy installation, operation and maintenance. | |
| EM Series includes wet rotary vane vacuum pumps extremely compact and light thanks to their monobloc design. | |
| GMVP 120/030 | |
| GMVP 120/050 | |
| GMVP 145/050 | |
| GMVP 145/080 | |
| GMVP 200/055 | |
| GMVP 200/065 | |
| GMVP 200/085 | |
| GMVP 230/090 | |
| GMVP 230/120 | |
| GMVP 270/110 | |
| GMVP 270/155 | |
| HWT pumps offer superior performance and quality levels in applications with a high concentration of vapors in suction | |
| Plug & Pump is the new series of compact vacuum systems where pumps, devices, and electrical components are housed in a clean, soundproof case | |
| PVL/EU vacuum pumps offer high performance and quality levels. Their main features are high pumping speed | |
| PVR has developed a range of vacuum pumps meeting the 2014/34 EU standards, certified for category 2 suitable for zone 1 inside/outside and temperature class T3 | |
| PVR offers a wide range of central vacuum systems including vessel and either one, two or three vacuum pumps. | |
| PVR offers the possibility of manufacturing customized vacuum systems according to the customers’ needs. | |
| The CD Series is formed by dry vane compressors extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting. | |
| The SCREWVAC Series dry screw vacuum pumps, thanks to the exclusive “hybrid” design of the high efficiency rotors, allow significant energy savings and a low exhaust gas temperature. | |
| The VD Series is formed by dry vane vacuum pumps extremely compact and light thanks to their monobloc design resulting in very quiet operation and vibration free mounting | |
| Vacuum pumps with inverters offer high performance with low power consumption and are available all over the United States thanks to 60 Hz operation. | |
| Vooner provides dewatering solutions & systems, including vacuum pumps, separators, strainers, and shows for a variety of industries. | |
| Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically... |