Vooner FloGard LLC VaneGard (VG) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump VGXVE4-M

Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote
Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
VaneGard (VG) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - VGXVE4-M - Vooner FloGard LLC
Fort Mill, SC, United States
VaneGard (VG) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
VGXVE4-M
VaneGard (VG) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump VGXVE4-M
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Supplier's Site

Technical Specifications

  Vooner FloGard LLC
Product Category Vacuum Pumps and Vacuum Generators
Product Number VGXVE4-M
Product Name VaneGard (VG) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® VTS10, 95 to 130 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate Two Stage Liquid Ring Vacuum Pump - VTS10K - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Pumping Speed 3.35 to 4.59 CFM (5.7 to 7.81 m³/hr)
View Details
Vacuum Systems - GVK Series GVK 13.f7 S650 H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Pumping Speed 1412 CFM (2401 m³/hr)
View Details
Vacuum Systems - GVK Series GV 13.8 S650 H - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Pumping Speed 2048 CFM (3483 m³/hr)
View Details
Vooner FloGard® V490, 340 to 420 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V490SS4-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details