Vooner FloGard LLC FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVE6-L

Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote
Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4XVE6-L - Vooner FloGard LLC
Fort Mill, SC, United States
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
V4XVE6-L
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVE6-L
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Supplier's Site

Technical Specifications

  Vooner FloGard LLC
Product Category Vacuum Pumps and Vacuum Generators
Product Number V4XVE6-L
Product Name FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® V490, 340 to 420 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V490C-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Wet Rotary Vane Vacuum Pumps - PHV K Series PHV 20K - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 14.1 CFM (23.98 m³/hr)
View Details
Vooner FloGard® V4R95, 150 to 190 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 15 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4R95XVE6-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details