Vooner FloGard LLC FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVE4-M

Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote
Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4XVE4-M - Vooner FloGard LLC
Fort Mill, SC, United States
FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
V4XVE4-M
FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVE4-M
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Supplier's Site

Technical Specifications

  Vooner FloGard LLC
Product Category Vacuum Pumps and Vacuum Generators
Product Number V4XVE4-M
Product Name FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4C-L - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 658 to 354 torr (4.0 to 16.0 in Hg vac)
View Details
Wet Rotary Vane Vacuum Pumps - EU HWT Series EU 300 HWT - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Pumping Speed 212 CFM (360 m³/hr)
View Details
Vooner FloGard® V4P75, 245 to 285 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate at 20 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - V4P75XVE6-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details
Vooner VaneGard® VG10, 75 Liter Per Minute (L/min) Nominal Sealing Flow Rate at 20 to 24 Inch (in) Mercury Gauge (HgV) Liquid Ring Vacuum Pump - VG10SS6-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Features Vacuum Gauge
View Details