Vooner FloGard LLC FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVE4-L

Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote
Description
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4XVE4-L - Vooner FloGard LLC
Fort Mill, SC, United States
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
V4XVE4-L
FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump V4XVE4-L
Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Vooner VG and V4 Series Vacuum Pumps are single stage liquid sealed, non-pulsating, rotary devices. The pumps are equipped with two conical ports and a one piece enclosed rotor, dynamically balanced, and keyed to the shaft. The rotor has a shroud in the center and the rotor housing has a rib in the center effectively providing two separate pumps with an inlet and discharge port located in each end head. The end heads are independently bolted to the rotor housing - no tie rods are used. A self- morealigning removable bearing carrier bolts to each head. Shaft sealing is provided by braided packing with two-piece cast 316 stainless steel packing glands, studs and nuts. less

Supplier's Site

Technical Specifications

  Vooner FloGard LLC
Product Category Vacuum Pumps and Vacuum Generators
Product Number V4XVE4-L
Product Name FloGard (V4) Series, Low (L) Cone Opening Level, and 4 to 16 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump
Vacuum Pump Type Mechanical
Unlock Full Specs
to access all available technical data

Similar Products

Vooner FloGard® VTS10, 95 to 130 Liter Per Minute (L/min) Nominal Sealing Liquid Flow Rate Two Stage Liquid Ring Vacuum Pump - VTS10A - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Pumping Speed 3.35 to 4.59 CFM (5.7 to 7.81 m³/hr)
View Details
Vacuum Systems - CSKZ/CDKZ/CTKZ Series CDKZ 500-160 - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Configuration Vacuum Pump System or Station
Pumping Speed 107 CFM (182 m³/hr)
View Details
FloGard (V4) Series, Medium (M) Cone Opening Level, and 12 to 24 Inch of Mercury (inHg) Pressure Vooner Conical Port Liquid Ring Vacuum Pump - V4SS6-M - Vooner FloGard LLC
Specs
Vacuum Pump Type Mechanical
Application Chemical; Food; Pulp, Paper, Mining
Ultimate Vacuum 455 to 150 torr (12.0 to 24.0 in Hg vac)
View Details