Volvo Small Asphalt compactors are ideal for effectively compacting asphalt, granular soils and crushed aggregate. High frequency vibratory compactors with stellar performance and unsurpassed value to give you better speed and higher productivity.
Model
Operating weight w/ ROPS
Drum width
Rated Power @ Installed Speed
CR24
5,742 lb (2 604 kg)
47 in (1 200 mm)
44 hp (32.8 kW)
CR30
6,566 lb (2 978 kg)
52 in (1 320 mm)
44 hp (32.8 kW)
DD25
5,400 lb (2,450 kg)
39 in (1,000 mm)
33 hp (24.8 kW)
DD25B
5 776 lb (2 620 kg)
47.2 in (1200 mm)
25 hp (18.4 kW)
DD29
6,335 lb (2 873 kg)
49.2 in (1 250 mm)
44 hp (32.8 kW)
DD31HF
6,840 lb (3 120 kg)
49.2 in (1 250 mm)
44 hp (32.8 kW)
DD38HF
8,400 lb (3 809 kg)
54.1 in (1 375 mm)
44 hp (32.8 kW)
Volvo Small Asphalt compactors are ideal for effectively compacting asphalt, granular soils and crushed aggregate. High frequency vibratory compactors with stellar performance and unsurpassed value to give you better speed and higher productivity.
| Model | Operating weight w/ ROPS | Drum width | Rated Power @ Installed Speed |
| CR24 | 5,742 lb (2 604 kg) | 47 in (1 200 mm) | 44 hp (32.8 kW) |
| CR30 | 6,566 lb (2 978 kg) | 52 in (1 320 mm) | 44 hp (32.8 kW) |
| DD25 | 5,400 lb (2,450 kg) | 39 in (1,000 mm) | 33 hp (24.8 kW) |
| DD25B | 5 776 lb (2 620 kg) | 47.2 in (1200 mm) | 25 hp (18.4 kW) |
| DD29 | 6,335 lb (2 873 kg) | 49.2 in (1 250 mm) | 44 hp (32.8 kW) |
| DD31HF | 6,840 lb (3 120 kg) | 49.2 in (1 250 mm) | 44 hp (32.8 kW) |
| DD38HF | 8,400 lb (3 809 kg) | 54.1 in (1 375 mm) | 44 hp (32.8 kW) |