Voith Turbo Inc. W Series WF

Description
Technical features Standard design: Closely spaced sizes from 225 to 550 mm flange diameter. Compact design with high torque capacity. Torque transmission by cross-key in the flange. Torque range of 55 to 1000 kNm. Applications Rolling mill drives, and general industrial machinery subject to heavy shock loads.
Description
Technical features Standard design: Closely spaced sizes from 225 to 550 mm flange diameter. Compact design with high torque capacity. Torque transmission by cross-key in the flange. Torque range of 55 to 1000 kNm. Applications Rolling mill drives, and general industrial machinery subject to heavy shock loads.

Suppliers

Company
Product
Description
Supplier Links
W Series - WF - Voith Turbo Inc.
York, PA, USA
W Series
WF
W Series WF
Technical features Standard design: Closely spaced sizes from 225 to 550 mm flange diameter. Compact design with high torque capacity. Torque transmission by cross-key in the flange. Torque range of 55 to 1000 kNm. Applications Rolling mill drives, and general industrial machinery subject to heavy shock loads.

Technical features
Standard design: Closely spaced sizes from 225 to 550 mm flange diameter. Compact design with high torque capacity. Torque transmission by cross-key in the flange. Torque range of 55 to 1000 kNm.
Applications
Rolling mill drives, and general industrial machinery subject to heavy shock loads.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Universal Joints
Product Number WF
Product Name W Series
Joint Type Double
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joint - PR (Single) - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Joint Type Single
Hub Bore Round; Keyed; Hex; Square
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
View Details
2.953
Specs
Joint Type Double
Maximum Torque 47 In-lbs (54.19 kg-cm)
Material Plastic
View Details
Universal Joints - 7906790 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 4000 rpm
View Details
K Series - KT - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 212389 to 778761 In-lbs (244898 to 897959 kg-cm)
View Details