Voith Turbo Inc. M Series MTR

Description
Technical features Standard design: Closely spaced sizes from 225 to 350 mm flange diameter. Design emphasis on lateral and torsional stiffness. Torque range of 32 to 143 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.
Description
Technical features Standard design: Closely spaced sizes from 225 to 350 mm flange diameter. Design emphasis on lateral and torsional stiffness. Torque range of 32 to 143 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.

Suppliers

Company
Product
Description
Supplier Links
M Series - MTR - Voith Turbo Inc.
York, PA, USA
M Series
MTR
M Series MTR
Technical features Standard design: Closely spaced sizes from 225 to 350 mm flange diameter. Design emphasis on lateral and torsional stiffness. Torque range of 32 to 143 kNm. Applications Marine drives, pumps, locomotives, paper machines, general industrial machinery.

Technical features
Standard design: Closely spaced sizes from 225 to 350 mm flange diameter. Design emphasis on lateral and torsional stiffness. Torque range of 32 to 143 kNm.
Applications
Marine drives, pumps, locomotives, paper machines, general industrial machinery.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Universal Joints
Product Number MTR
Product Name M Series
Joint Type Double
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 7906801 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Double
Operating Angle 90 degrees
Maximum Speed 4000 rpm
View Details
2.078
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Joint Type Single
Maximum Torque 37 In-lbs (42.66 kg-cm)
Material Plastic
View Details
Universal Joint - PB-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
S Series - SZ - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Hub O.D. 8.86 to 17.13 inch (225 to 435 mm)
View Details