Voith Turbo Inc. H Series HF

Description
Technical features Compact shaft with high torque capacity and very high bearing life. Center parts characterized by increased torsional and structural stiffnes. Hirth serration as a standard for connecting parts. Closely spaced sizes from 350 to more than 1000 mm for torque capacities from 360 to more than 8000 kNm. Applications Rolling Mill main drives, Heavy Duty applications in general engineering.
Description
Technical features Compact shaft with high torque capacity and very high bearing life. Center parts characterized by increased torsional and structural stiffnes. Hirth serration as a standard for connecting parts. Closely spaced sizes from 350 to more than 1000 mm for torque capacities from 360 to more than 8000 kNm. Applications Rolling Mill main drives, Heavy Duty applications in general engineering.

Suppliers

Company
Product
Description
Supplier Links
H Series - HF - Voith Turbo Inc.
York, PA, USA
H Series
HF
H Series HF
Technical features Compact shaft with high torque capacity and very high bearing life. Center parts characterized by increased torsional and structural stiffnes. Hirth serration as a standard for connecting parts. Closely spaced sizes from 350 to more than 1000 mm for torque capacities from 360 to more than 8000 kNm. Applications Rolling Mill main drives, Heavy Duty applications in general engineering.

Technical features
Compact shaft with high torque capacity and very high bearing life. Center parts characterized by increased torsional and structural stiffnes. Hirth serration as a standard for connecting parts.
Closely spaced sizes from 350 to more than 1000 mm for torque capacities from 360 to more than 8000 kNm.
Applications
Rolling Mill main drives, Heavy Duty applications in general engineering.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Universal Joints
Product Number HF
Product Name H Series
Joint Type Double
Unlock Full Specs
to access all available technical data

Similar Products

Universal Joints - 7906706 - RS Components, Ltd.
RS Components, Ltd.
Specs
Joint Type Single
Operating Angle 45 degrees
Maximum Speed 1000 rpm
View Details
102.9mm Length When Closed and 121.9mm When Open, Molded Slide Telescoping Universal Joint - A 5T 8MSE306 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Maximum Torque 7.96 In-lbs (9.18 kg-cm)
Material Plastic
Hub O.D. 0.37 inch (10 mm)
View Details
Universal Joint - PB-HS - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Hub Bore Round; Keyed
Hub O.D. 0.63 to 1.97 inch (16 to 50 mm)
Bore 0.315 to 1.181 inch (8.0 to 30.0 mm)
View Details
K Series - KTK1-KTK3 - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Joint Type Double
Hub Bore Round
Maximum Torque 212389 to 778761 In-lbs (244898 to 897959 kg-cm)
View Details