Voith Turbo Inc. Safety Coupling 150 ST-K

Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.
Description
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 150 ST-K - Voith Turbo Inc.
York, PA, USA
Safety Coupling
150 ST-K
Safety Coupling 150 ST-K
For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

For installation between a shaft with parallel key and hub, with low operation speeds. Friction surface between coupling and hub.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 150 ST-K
Product Name Safety Coupling
Application Industrial
Torque 9587.0 to 18436.6 Ft-lbs (13000 to 25000 N-m)
Speed 200 rpm
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Press Pac® 2200 Series - 2222 - Midwest Brake
Specs
Application Industrial; Machine Tool; Other; Stamping & Forging Presses
Torque 10001.0 to 20000.0 Ft-lbs (13561 to 27120 N-m)
Pressure 700 psi (493 m H2O)
View Details
Safety Coupling - 30 ST - Voith Turbo Inc.
Voith Turbo Inc.
Specs
Application Industrial
Torque 221.2 to 442.5 Ft-lbs (300 to 600 N-m)
Speed 900 rpm
View Details