Voith Turbo Inc. Safety Coupling 130 SR-F

Description
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.
Description
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

Suppliers

Company
Product
Description
Supplier Links
Safety Coupling - 130 SR-F - Voith Turbo Inc.
York, PA, USA
Safety Coupling
130 SR-F
Safety Coupling 130 SR-F
With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

With this design the Safeset pressure ring plays no active role in the torque transmission. The ring merely exerts a static radial force onto a torque transmitting connection sleeve, pressing this against the shaft or shaft sleeve. Thereby higher dynamic bending moments and radial forces can be transmitted by the Safeset.

Supplier's Site

Technical Specifications

  Voith Turbo Inc.
Product Category Hydraulic Clutches
Product Number 130 SR-F
Product Name Safety Coupling
Application Industrial
Torque 12536.9 to 24336.3 Ft-lbs (17000 to 33000 N-m)
Engagement Friction
Unlock Full Specs
to access all available technical data

Similar Products

Oil Bath Clutches -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Application Industrial; Motor; Pump
Speed 3000 to 3200 rpm
Power 268 to 509 HP
View Details
Safety Coupling - 160 ST-B - Voith Turbo Inc.
Specs
Application Industrial
Torque 26548.7 to 52359.9 Ft-lbs (36000 to 71000 N-m)
Engagement Friction
View Details
Oil Shear Heavy Duty Clutch - Posidyne Models 02-30 - Force Control Industries, Inc.
Specs
Application Industrial; Marine
Torque 43.2 to 6583.3 Ft-lbs (58.53 to 8927 N-m)
Speed 3600 rpm
View Details