Vlier High Value Series Stud Style w/Elastomer Pad - Stainless Steel HVESSPM20S

Description
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. These leveling devices also provide a .125” neoprene elastomer bonded to the bottom of the base for non-skid support. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote
Description
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. These leveling devices also provide a .125” neoprene elastomer bonded to the bottom of the base for non-skid support. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSPM20S - Vlier
Hopkinton, MA, USA
High Value Series Stud Style w/Elastomer Pad - Stainless Steel
HVESSPM20S
High Value Series Stud Style w/Elastomer Pad - Stainless Steel HVESSPM20S
Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. These leveling devices also provide a .125” neoprene elastomer bonded to the bottom of the base for non-skid support. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Non-skid elastomer pad protects floor/surface finish Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion

Vlier’s high value series stud style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers feature an elastomer pad and a stainless steel design that resists rust and corrosion. These devices provide an integrally machined stud as part of the ball. The stud style bases swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others.

These leveling devices also provide a .125” neoprene elastomer bonded to the bottom of the base for non-skid support.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Non-skid elastomer pad protects floor/surface finish
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVESSPM20S
Product Name High Value Series Stud Style w/Elastomer Pad - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Metal Swivel Base Stud Mount Leveling Foot - HVTLE-2 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details
High Value Series Stud Style w/ Elastomer Pad - Steel w/Nickel Finish - HVEP304S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details
Socket Mount Leveling Feet - HVLE-1 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
Original Series Socket Style - Steel - P304B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details