Vlier Original Series Socket Style – Stainless Steel SSP310B

Description
Vlier’s original series socket style leveling devices in stainless steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The all-stainless steel design offers maximum protection from rust and corrosion. The fine thread option is perfect for applications where a more sensitive leveling adjustment is needed. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion Fine thread option
Request a Quote
Description
Vlier’s original series socket style leveling devices in stainless steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The all-stainless steel design offers maximum protection from rust and corrosion. The fine thread option is perfect for applications where a more sensitive leveling adjustment is needed. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion Fine thread option
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Socket Style – Stainless Steel - SSP310B - Vlier
Hopkinton, MA, USA
Original Series Socket Style – Stainless Steel
SSP310B
Original Series Socket Style – Stainless Steel SSP310B
Vlier’s original series socket style leveling devices in stainless steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The all-stainless steel design offers maximum protection from rust and corrosion. The fine thread option is perfect for applications where a more sensitive leveling adjustment is needed. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel resists rust and corrosion Fine thread option

Vlier’s original series socket style leveling devices in stainless steel swivel 15° off the centerline to adjust to uneven surfaces and level machine tools, electronic racks, benches, data storage, power generation, machine centers and others. The all-stainless steel design offers maximum protection from rust and corrosion.

The fine thread option is perfect for applications where a more sensitive leveling adjustment is needed.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel resists rust and corrosion
  • Fine thread option
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number SSP310B
Product Name Original Series Socket Style – Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Anti-Vibration Mount - AX-30 - Reid Supply
Specs
Application Vibration Isolation
Load Capacity 1200.18 lbs (544.30 kg)
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP306S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
High Value Series Stud Style w/Elastomer Pad - Stainless Steel - HVESSPM24S - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Stainless Steel; Swivel Heads
View Details
High Value Series Stud Style Extended Length with Elastomer Pad - Steel with Nickel Finish - HVEP305S3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Stud Plate Mount
Features Swivel Heads
View Details