Vlier Original Series Stud Style - Stainless Steel SSP310S

Description
Vlier original series stud style leveling devices in stainless steel offer maximum protection against rust and corrosion. They provide an integrally machined stud as part of the ball. The bases swivel 15° off the centerline to adjust to uneven surfaces and level equipment including machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel option resists rust and corrosion
Request a Quote
Description
Vlier original series stud style leveling devices in stainless steel offer maximum protection against rust and corrosion. They provide an integrally machined stud as part of the ball. The bases swivel 15° off the centerline to adjust to uneven surfaces and level equipment including machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel option resists rust and corrosion
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style - Stainless Steel - SSP310S - Vlier
Hopkinton, MA, USA
Original Series Stud Style - Stainless Steel
SSP310S
Original Series Stud Style - Stainless Steel SSP310S
Vlier original series stud style leveling devices in stainless steel offer maximum protection against rust and corrosion. They provide an integrally machined stud as part of the ball. The bases swivel 15° off the centerline to adjust to uneven surfaces and level equipment including machine tools, electronic racks, benches, data storage, power generation, machine centers and others. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Large diameter base support 15° swivel off centerline Stainless steel option resists rust and corrosion

Vlier original series stud style leveling devices in stainless steel offer maximum protection against rust and corrosion. They provide an integrally machined stud as part of the ball. The bases swivel 15° off the centerline to adjust to uneven surfaces and level equipment including machine tools, electronic racks, benches, data storage, power generation, machine centers and others.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
  • Stainless steel option resists rust and corrosion
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number SSP310S
Product Name Original Series Stud Style - Stainless Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Stud Style - Steel w/Gold Chromate Finish - HVP304S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
LMS Anti-Vibration Levelers - LMS-12124 - Vlier
Specs
Application Leveling
Features Swivel Heads
Load Capacity 400.00 to 1200.00 lbs (181.41 to 544.22 kg)
View Details
High Value Series Socket Style w/ Elastomer Pad - Stainless Steel - HVESSP298B - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Stainless Steel; Swivel Heads
View Details
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 10-32 Threads, 0.750 in Base Diameter - HVTLE-10 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Threaded Stud
Features Swivel Heads; Threaded Stud
View Details