Vlier Original Series Stud Style w/Delrin® Base - Steel NPM20S

Description
Vlier’s original series stud style leveling devices in steel feature a plastic Delrin® base that protects floors and surface finishes, and resists repeated impacts, moisture and temperatures up to 190°. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s original series stud style leveling devices in steel feature a plastic Delrin® base that protects floors and surface finishes, and resists repeated impacts, moisture and temperatures up to 190°. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Original Series Stud Style w/Delrin® Base - Steel - NPM20S - Vlier
Hopkinton, MA, USA
Original Series Stud Style w/Delrin® Base - Steel
NPM20S
Original Series Stud Style w/Delrin® Base - Steel NPM20S
Vlier’s original series stud style leveling devices in steel feature a plastic Delrin® base that protects floors and surface finishes, and resists repeated impacts, moisture and temperatures up to 190°. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Stud with integrally machined hex Long-life, high-impact Delrin® pad protects surface finish Large diameter base support 15° swivel off centerline

Vlier’s original series stud style leveling devices in steel feature a plastic Delrin® base that protects floors and surface finishes, and resists repeated impacts, moisture and temperatures up to 190°.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Stud with integrally machined hex
  • Long-life, high-impact Delrin® pad protects surface finish
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number NPM20S
Product Name Original Series Stud Style w/Delrin® Base - Steel
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

High Value Series Socket Style - Stainless Steel - HVSSPM10B - Vlier
Specs
Application Leveling
Type Socket
Features Stainless Steel; Swivel Heads
View Details
Original Series Stud Style - Steel - P310S - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
Original Series Socket Style - Steel - PM16B - Vlier
Specs
Application Leveling
Type Socket
Features Swivel Heads
View Details
High Value Series Stud Style - Steel w/Nickel Finish - HVP298S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details