Vlier Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter HVTLE-20N

Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 3/8-16 Threaded Stud Mount Leveling Foot has a 1.25 in articulating swivel base for mounting machinery or conveyors up to .
Description
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 3/8-16 Threaded Stud Mount Leveling Foot has a 1.25 in articulating swivel base for mounting machinery or conveyors up to .

Suppliers

Company
Product
Description
Supplier Links
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter - HVTLE-20N - Reid Supply
Norton Shores, MI, United States
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter
HVTLE-20N
Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter HVTLE-20N
Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements. . Steel 3/8-16 Threaded Stud Mount Leveling Foot has a 1.25 in articulating swivel base for mounting machinery or conveyors up to .

Leveling feet, also called leveling mounts, are used to provide an adjustable, level, and stable base for machinery, cabinets, shelving, appliances, furniture, workbenches, conveyors, and other equipment. Our comprehensive line includes both stud-mount levelers and socket-mount levelers with either a rigid base or a 5- to 20-degree swivel base in every direction. Materials include steel and stainless steel, as well as a variety of rubbers and plastics. With load capacities that range from 5 pounds to 15 tons, our product assortment is sure to meet your size and weight requirements.


. Steel 3/8-16 Threaded Stud Mount Leveling Foot has a 1.25 in articulating swivel base for mounting machinery or conveyors up to .

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number HVTLE-20N
Product Name Metal Swivel Base Stud Mount Leveling Foot: Threaded Stud Mount, 3/8-16 Threads, 1.25 in Base Diameter
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1712629 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 243.96 lbs (110.64 kg)
Thickness 1.18 inch (30.00 mm)
View Details
Level Star Series w/Rubber Pad - FSE304S - Vlier
Specs
Application Leveling
Type Leveling Pad
Features Swivel Heads
View Details
Flat Feet - 19355 - Jergens, Inc.
Jergens, Inc.
Specs
Features Metric
View Details
15mm Width X 15mm Length X 3mm Thick Silicone Gel Chip With Good Chemical Resistance - A10Z62MGC3 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Vibration Isolation
View Details