Vlier High Value Series Socket Style - Steel w/Gold Chromate Finish HVP306B

Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish have a large diameter base support for superior leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote
Description
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish have a large diameter base support for superior leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Large diameter base support 15° swivel off centerline
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
High Value Series Socket Style - Steel w/Gold Chromate Finish - HVP306B - Vlier
Hopkinton, MA, USA
High Value Series Socket Style - Steel w/Gold Chromate Finish
HVP306B
High Value Series Socket Style - Steel w/Gold Chromate Finish HVP306B
Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish have a large diameter base support for superior leveling. Typical Uses Data storage equipment Large medical equipment Material handling equipment Industrial workstations Industrial machines Special Features Hardened ball Integrally machined hex Large diameter base support 15° swivel off centerline

Vlier’s high value series socket style leveling devices are of premium quality construction, with optimum plating, finishing and cosmetics. These levelers in steel with gold chromate finish have a large diameter base support for superior leveling.


Typical Uses

  • Data storage equipment
  • Large medical equipment
  • Material handling equipment
  • Industrial workstations
  • Industrial machines

Special Features

  • Hardened ball
  • Integrally machined hex
  • Large diameter base support
  • 15° swivel off centerline
Supplier's Site

Technical Specifications

  Vlier
Product Category Vibration Isolators and Machine Mounts
Product Number HVP306B
Product Name High Value Series Socket Style - Steel w/Gold Chromate Finish
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Socket Mount Leveling Feet - HVL-3N - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details
High Value Series Stud Style Extended Length - Steel w/Nickel Finish - HVP309S3 - Vlier
Specs
Application Leveling
Type Stud Plate Mount
Features Swivel Heads
View Details
High Value Series Socket Style w/Elastomer Pad - Steel w/Nickel Finish - HVEP304B3 - Vlier
Specs
Application Leveling
Type Dampening Pad; Leveling Pad; Socket
Features Swivel Heads
View Details
Socket Mount Leveling Feet - HVLE-1 - Reid Supply
Specs
Application Leveling
Type Leveling Foot; Socket
Features Swivel Heads
View Details