Vlier Socket Mount Leveling Feet HVL-3N

Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.
Description
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.

Suppliers

Company
Product
Description
Supplier Links
Socket Mount Leveling Feet - HVL-3N - Reid Supply
Norton Shores, MI, United States
Socket Mount Leveling Feet
HVL-3N
Socket Mount Leveling Feet HVL-3N
Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support. . Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.

Socket Mount Leveling Feet with a Metal Swivel Base are a durable solution for mounting machinery or conveyors. These feet have articulating swivel and a hygienic seal that provides a flexible cover over the ball and socket components. The steel insert allows you to make a custom articulating stud and provides solid, cushioned support.Socket Mount Leveling Feet with a Plastic Rigid or Swivel Base adjust to uneven surfaces and level machine tools, electronic racks, and similar applications. The articulating swivel and large diameter pads assure solid support.


. Steel Socket Mount Leveling Foot has a 3.000 in 15° swivel base for mounting machinery or conveyors up to 7200 lbs.

Supplier's Site

Technical Specifications

  Reid Supply
Product Category Vibration Isolators and Machine Mounts
Product Number HVL-3N
Product Name Socket Mount Leveling Feet
Application Leveling
Unlock Full Specs
to access all available technical data

Similar Products

Anti Vibration Mounts - 1263936 - RS Components, Ltd.
Specs
Application Vibration Isolation
Load Capacity 6.73 lbs (3.05 kg)
Thickness 0.31 inch (8.00 mm)
View Details
SS GLIDE - ADPS75-16-150 - ADPS75-16-150 - Sugatsune America, Inc.
Specs
Type Leveling Foot
Features Stainless Steel; Threaded Stud
Load Capacity 1233.00 lbs (559.18 kg)
View Details
Elastomeric Isolator, NewDamp, High Load, 90-400 kg - ND40T-2 - Newport MKS
Specs
Load Capacity 882.00 lbs (400.00 kg)
Thickness 3.63 inch (92.20 mm)
Frequency at Load 21 Hz
View Details
Plastic Leveling Feet - LVA80 / LVE80 - Imao-Fixtureworks
Specs
Application Leveling
Type Leveling Foot
Features Metric; Stainless Steel; Threaded Stud
View Details