Vlier Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes DSPFBK60

Description
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures Steel & stainless steel versions with nylon ball
Request a Quote
Description
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures Steel & stainless steel versions with nylon ball
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes - DSPFBK60 - Vlier
Hopkinton, MA, USA
Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes
DSPFBK60
Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes DSPFBK60
Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required. Knurled press-fit ball plungers in stainless steel resist rust and corrosion. Typical Uses Securing Indexing Locating Positioning Electrical insulator Electrical contact Special Features Easy installation No thread adjustment Stainless steel resists corrosion Stainless steel withstands high temperatures Steel & stainless steel versions with nylon ball

Knurled press-fit ball plungers are designed for easy installation into wood, soft plastic or aluminum. Nylon ball resists marring. These press-fit ball plungers are ideal where a threaded ball plunger is impractical or when threaded adjustments are not required.

Knurled press-fit ball plungers in stainless steel resist rust and corrosion.


Typical Uses

  • Securing
  • Indexing
  • Locating
  • Positioning
  • Electrical insulator
  • Electrical contact

Special Features

  • Easy installation
  • No thread adjustment
  • Stainless steel resists corrosion
  • Stainless steel withstands high temperatures
  • Steel & stainless steel versions with nylon ball
Supplier's Site

Technical Specifications

  Vlier
Product Category Ball and Spring Plungers
Product Number DSPFBK60
Product Name Knurled Press-Fit Ball Plunger - Steel w/Nylon Ball & Stainless Steel w/Nylon Ball - ANSI Recommended Installation Hole Sizes
Plunger Type Ball Plunger; Press Fit Plunger; Knurled Head Plunger
Unlock Full Specs
to access all available technical data

Similar Products

Light End Force Stubby Plungers - Steel w/Stainless Steel Nose & Locking Element - CM59N - Vlier
Specs
Plunger Type (Locking); Stubby
Stroke 0.6250 inch (15.87 mm)
End Force 5 lbs (2.27 kg)
View Details
Push-Fit Plungers - w/Delrin® Plunger - DPFP54 - Vlier
Specs
Plunger Type Press Fit Plunger
Stroke 0.5210 inch (13.23 mm)
End Force 6 lbs (2.72 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBMH6A - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 8.99 lbs (4.08 kg)
View Details
Nylon Ball Plungers - Steel w/Nylon Ball - DBMH6AP - Vlier
Specs
Plunger Type Ball Plunger
Stroke 0.5512 inch (14 mm)
End Force 8.99 lbs (4.08 kg)
View Details