Vincotech GmbH flow DUAL E2 SiC Power Module 10-EY12SAA003MS-PT49F78T

Description
Common emitter point Half Bridge SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection
Datasheet
Description
Common emitter point Half Bridge SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection
Datasheet

Suppliers

Company
Product
Description
Supplier Links
flow DUAL E2 SiC Power Module - 10-EY12SAA003MS-PT49F78T - Vincotech GmbH
Unterhaching, Germany
flow DUAL E2 SiC Power Module
10-EY12SAA003MS-PT49F78T
flow DUAL E2 SiC Power Module 10-EY12SAA003MS-PT49F78T
Common emitter point Half Bridge SiC MOSFET Temperature sensor High Blocking Voltage with low drain source on state resistance High speed SiC-MOSFET technology Resistant to Latch-up Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Press-fit pin Reliable cold welding connection
  • Common emitter point Half Bridge
  • SiC MOSFET
  • Temperature sensor
  • High Blocking Voltage with low drain source on state resistance
  • High speed SiC-MOSFET technology
  • Resistant to Latch-up
  • Convex shaped substrate for superior thermal contact
  • Compact housing
  • CTI600 housing material
  • Thermo-mechanical push-and-pull force relief
  • Press-fit pin
  • Reliable cold welding connection
Supplier's Site Datasheet

Technical Specifications

  Vincotech GmbH
Product Category Semiconductor Power Modules
Product Number 10-EY12SAA003MS-PT49F78T
Product Name flow DUAL E2 SiC Power Module
Technology SiC; SiC MOSFET
Unlock Full Specs
to access all available technical data

Similar Products

Intelligent Power Modules (IPM) - IM241-S6T2B - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 29x12
View Details
IGBT Modules 2-Pack - 7th-Gen X Series Model 2MBI600XDE120-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M275
Output Voltage 1200 volts
View Details
flow PIM® 0 Power Module - 10-P012PMA010M7-P849A29Y - Vincotech GmbH
Specs
Technology IGBT; IGBT M7
Configuration PIM (CIB)
Output Voltage 1200 volts
View Details
Full Silicon Carbide Power Modules -  - Semikron, Inc.
Specs
Technology SiC
Configuration Half-Bridge; H-Bridge; Six-Pack
Output Voltage 1200 to 1700 volts
View Details