Vincotech GmbH flow PIM® E2 Power Module 10-E212PMA025M7-L187A78Z

Description
Equivalent: IFX FP25R12W2T4 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Solder pin
Datasheet
Description
Equivalent: IFX FP25R12W2T4 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Solder pin
Datasheet

Suppliers

Company
Product
Description
Supplier Links
flow PIM® E2 Power Module - 10-E212PMA025M7-L187A78Z - Vincotech GmbH
Unterhaching, Germany
flow PIM® E2 Power Module
10-E212PMA025M7-L187A78Z
flow PIM® E2 Power Module 10-E212PMA025M7-L187A78Z
Equivalent: IFX FP25R12W2T4 Open Emitter configuration Temperature sensor Converter+Brake+Inve rter Easy paralleling Low turn-off losses Low collector emitter saturation voltage Positive temperature coefficient Short tail current Switching optimized for EMC Convex shaped substrate for superior thermal contact Compact housing CTI600 housing material Thermo-mechanical push-and-pull force relief Solder pin
  • Equivalent: IFX FP25R12W2T4
  • Open Emitter configuration
  • Temperature sensor
  • Converter+Brake+Inverter
  • Easy paralleling
  • Low turn-off losses
  • Low collector emitter saturation voltage
  • Positive temperature coefficient
  • Short tail current
  • Switching optimized for EMC
  • Convex shaped substrate for superior thermal contact
  • Compact housing
  • CTI600 housing material
  • Thermo-mechanical push-and-pull force relief
  • Solder pin
Supplier's Site Datasheet

Technical Specifications

  Vincotech GmbH
Product Category Semiconductor Power Modules
Product Number 10-E212PMA025M7-L187A78Z
Product Name flow PIM® E2 Power Module
Technology IGBT; IGBT M7
Unlock Full Specs
to access all available technical data

Similar Products

IGBT Modules 2-Pack - 7th-Gen X Series Model 2MBI200XAA065-50 - Fuji Electric Corp. of America
Specs
Technology IGBT
Package M263
Output Voltage 650 volts
View Details
Intelligent Power Modules (IPM) - IKCM20L60GD - Infineon Technologies AG
Specs
Technology Intelligent Power Module (IPM)
Configuration Three Phase; 3 Phase Open Emitter
Package DIP 36x21D
View Details
2 suppliers
1200V Field Stop IGBT - IGBT-FIELDSTOP-1200V - Microchip Technology, Inc.
Specs
Technology IGBT
Package SOT-227, TO-247, TO-247-MAX, TO-264, TO-264-MAX, TO-268
View Details
flow PIM® 1 + PFC Power Module - 10-PY07PMA040I7-P585B68Y - Vincotech GmbH
Specs
Technology IGBT; IGBT7
Configuration PIM (CIB)
Output Voltage 650 volts
View Details