Video Mount Products 19" Headend Equipment Rack - 71" Height ER-1

Description
The ER-1 is an EIA compliant, 19-Inch headend steel constructed equipment rack with a rail height of 71" and 40 available rack spaces.
Description
The ER-1 is an EIA compliant, 19-Inch headend steel constructed equipment rack with a rail height of 71" and 40 available rack spaces.

Suppliers

Company
Product
Description
Supplier Links
19
Stevensville, MD, USA
19" Headend Equipment Rack - 71" Height
ER-1
19" Headend Equipment Rack - 71" Height ER-1
The ER-1 is an EIA compliant, 19-Inch headend steel constructed equipment rack with a rail height of 71" and 40 available rack spaces.

The ER-1 is an EIA compliant, 19-Inch headend steel constructed equipment rack with a rail height of 71" and 40 available rack spaces.

Supplier's Site

Technical Specifications

  Video Mount Products
Product Category Industrial Shelving and Racking
Product Number ER-1
Product Name 19" Headend Equipment Rack - 71" Height
Type Racking
Unlock Full Specs
to access all available technical data

Similar Products

Mechanical Products / 19'' Cabinets - 15u-cabinet-27941 - TPS Elektronik GmbH
Specs
Category Industrial
Type Racking
Width 6.38 inch (162 mm)
View Details
Freestanding stations - EMA3021 - Rousseau Metal Inc.
Specs
Category Industrial
Depth 27 inch (686 mm)
Length 85.75 inch (2178 mm)
View Details
Server Rack Shelves - 223764 - RS Components, Ltd.
Specs
Type Shelving; Racking
Depth 17.95 inch (456 mm)
Width 19.02 inch (483 mm)
View Details
19
Specs
Type Racking
Depth 49.25 inch (1251 mm)
Length 20 inch (508 mm)
View Details