Victaulic Co. of AmericaFlange Fitting741-4IN-E-GLV
Description
GROOVED, HINGED TYPE
GALVANIZED FINISH
FM, UL, ULC APPLICABLE STANDARD
INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION
0.94 INCH THICKNESS
-30 TO 230 DEG F TEMPERATURE RATING
300 PSI PRESSURE RATING
4 INCH FLANGED X 4 INCH GROOVED END CONNECTION
4 NOMINAL PIPE SIZE - DECIMAL
4 NOMINAL PIPE SIZE - FRACTIONAL
4 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 7.4 LB
ITEMS/FEATURES STYLE C GRADE E GREEN STRIPE EPDM GASKET
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
Victaulic Co. of America
Done
Datasheet
Description
GROOVED, HINGED TYPE
GALVANIZED FINISH
FM, UL, ULC APPLICABLE STANDARD
INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION
0.94 INCH THICKNESS
-30 TO 230 DEG F TEMPERATURE RATING
300 PSI PRESSURE RATING
4 INCH FLANGED X 4 INCH GROOVED END CONNECTION
4 NOMINAL PIPE SIZE - DECIMAL
4 NOMINAL PIPE SIZE - FRACTIONAL
4 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 7.4 LB
ITEMS/FEATURES STYLE C GRADE E GREEN STRIPE EPDM GASKET
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
GROOVED, HINGED TYPE
GALVANIZED FINISH
FM, UL, ULC APPLICABLE STANDARD
INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION
0.94 INCH THICKNESS
-30 TO 230 DEG F TEMPERATURE RATING
300 PSI PRESSURE RATING
4 INCH FLANGED X 4 INCH GROOVED END CONNECTION
4 NOMINAL PIPE SIZE - DECIMAL
4 NOMINAL PIPE SIZE - FRACTIONAL
4 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 7.4 LB
ITEMS/FEATURES STYLE C GRADE E GREEN STRIPE EPDM GASKET
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
GROOVED, HINGED TYPE
GALVANIZED FINISH
FM, UL, ULC APPLICABLE STANDARD
INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, CHEMICAL, WATER APPLICATION
0.94 INCH THICKNESS
-30 TO 230 DEG F TEMPERATURE RATING
300 PSI PRESSURE RATING
4 INCH FLANGED X 4 INCH GROOVED END CONNECTION
4 NOMINAL PIPE SIZE - DECIMAL
4 NOMINAL PIPE SIZE - FRACTIONAL
4 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 7.4 LB
ITEMS/FEATURES STYLE C GRADE E GREEN STRIPE EPDM GASKET