741-2IN-VP-T -- FLANGE FITTING
Victaulic Co. of America
Flange Fitting
741-2IN-VP-T
Description
GROOVED, HINGED TYPE
FM, UL, ULC APPLICABLE STANDARD
INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION
0.75 INCH THICKNESS
-20 TO 180 DEG F TEMPERATURE RATING
300 PSI PRESSURE RATING
2 INCH FLANGED X 2 INCH GROOVED END CONNECTION
2 NOMINAL PIPE SIZE - DECIMAL
2 NOMINAL PIPE SIZE - FRACTIONAL
2 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 3.1 LB
ITEMS/FEATURES STYLE C GRADE T ORANGE STRIPE NITRILE GASKET
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
Description
GROOVED, HINGED TYPE
FM, UL, ULC APPLICABLE STANDARD
INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION
0.75 INCH THICKNESS
-20 TO 180 DEG F TEMPERATURE RATING
300 PSI PRESSURE RATING
2 INCH FLANGED X 2 INCH GROOVED END CONNECTION
2 NOMINAL PIPE SIZE - DECIMAL
2 NOMINAL PIPE SIZE - FRACTIONAL
2 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 3.1 LB
ITEMS/FEATURES STYLE C GRADE T ORANGE STRIPE NITRILE GASKET
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
Datasheet
Suppliers
GROOVED, HINGED TYPE
FM, UL, ULC APPLICABLE STANDARD
INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION
0.75 INCH THICKNESS
-20 TO 180 DEG F TEMPERATURE RATING
300 PSI PRESSURE RATING
2 INCH FLANGED X 2 INCH GROOVED END CONNECTION
2 NOMINAL PIPE SIZE - DECIMAL
2 NOMINAL PIPE SIZE - FRACTIONAL
2 INCH NOMINAL PIPE SIZE
VIC-FLANGE[R] BRAND
APPROXIMATE WEIGHT 3.1 LB
ITEMS/FEATURES STYLE C GRADE T ORANGE STRIPE NITRILE GASKET
NOMINAL PIPE SIZE - DECIMAL - UOM IN
741 MODEL
- GROOVED, HINGED TYPE
- FM, UL, ULC APPLICABLE STANDARD
- INDUSTRIAL, PLUMBING, SHIPBUILDING AIR, OIL, PETROLEUM PRODUCTS, WATER APPLICATION
- 0.75 INCH THICKNESS
- -20 TO 180 DEG F TEMPERATURE RATING
- 300 PSI PRESSURE RATING
- 2 INCH FLANGED X 2 INCH GROOVED END CONNECTION
- 2 NOMINAL PIPE SIZE - DECIMAL
- 2 NOMINAL PIPE SIZE - FRACTIONAL
- 2 INCH NOMINAL PIPE SIZE
- VIC-FLANGE[R] BRAND
- APPROXIMATE WEIGHT 3.1 LB
- ITEMS/FEATURES STYLE C GRADE T ORANGE STRIPE NITRILE GASKET
- NOMINAL PIPE SIZE - DECIMAL - UOM IN
- 741 MODEL
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Gas Fittings |
|
Product Number
|
741-2IN-VP-T |
|
Product Name
|
Flange Fitting |
|
Fitting Type
|
Pipe Fitting
|
Unlock Full Specs
to access all available technical data