Picor Corporation Datasheets for IC Electronic Filters
IC electronic filters are frequency-selective circuits that consist of devices such resistors, capacitors, inductors, transistors, or operational amplifiers coupled with reactive components.
IC Electronic Filters: Learn more
| Product Name | Notes |
|---|---|
| Description The QPI-8 is the industry’s first System-in-Package (SiP) designed to integrate a total Hot-Swap function with an active EMI filter. The product aligns with the AdvancedTCA™ PICMG® 3.0‚ | |
| Description The QPI–7 is the low voltage version of the QPI-8 SiP product that includes the total Hot-Swap function withan EMI filter for DC-DC converter applications. The EMI filter provides... | |
| Description The QPI-10 includes the total Hot-Swap function with an EMI filter for V•I Chip applications. The product aligns with the AdvancedTCA™ PICMG3.0® requirements for hot insertion and board... | |
| Description The QPI-11 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise of the Vicor V•I Chip products to comply with the CISPR22 standard requirements... | |
| Description The QPI-12 EMI filter is specifically designed to attenuate conducted common-mode (CM) and differential-mode (DM) noise comply with the CISPR22 standard requirements for conducted noise measurements. The filter is... | |
| Description The QPI-3 active EMI filter attenuates conducted common-mode(CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use... | |
| Description The QPI-4 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for... | |
| Description The QPI-5 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for... | |
| Description The QPI-6 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for... | |
| Description The QPI-9 includes the total Hot-Swap function along with an EMI filter for V•I Chip applications. The EMI filter is designed to attenuate the conducted common-mode (CM) and differential-mode... | |
| Description The QPO-1 output ripple attenuator SiP uses active filtering to reduce power supply output ripple and noise (PARD) over 30 dB from 1 kHz to 500 KHz. The QPO-1... |