Picor Corporation Active Input EMI Filter QPI-4LZ

Description
Description The QPI-4 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc).The QPI-4's 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-4 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-4 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >40 dB CM attenuation at 250 kHz >70 dB DM attenuation at 250 kHz 80 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved
Datasheet
Description
Description The QPI-4 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc).The QPI-4's 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-4 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-4 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >40 dB CM attenuation at 250 kHz >70 dB DM attenuation at 250 kHz 80 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Active Input EMI Filter - QPI-4LZ - Picor Corporation
North Smithfield, RI, USA
Active Input EMI Filter
QPI-4LZ
Active Input EMI Filter QPI-4LZ
Description The QPI-4 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc).The QPI-4's 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-4 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-4 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits. Features >40 dB CM attenuation at 250 kHz >70 dB DM attenuation at 250 kHz 80 Vdc (max input) 7 Amp rating 100 Vdc surge 100 ms 1,500 Vdc Hi-pot hold off to Shield Plane 1.0" x 1.0" x 0.2" SiP (System-in-Package) SMT Land Grid Array (LGA) -40° to +100°C PCB temperature Active filtering reduces volume and height Efficiency: 99% at full load Connect in series for higher attenuation cTüVus approved

Description

The QPI-4 active EMI filter attenuates conducted common-mode (CM) and differential-mode (DM) noise over the CISPR22 frequency range of 150 kHz to 30 MHz. The product is designed for use on a 48 Vdc bus (36 – 76 Vdc).The QPI-4's 7 A rating supports multiple DC-DC converter loads up to a PCB temperature of 60°C. At a 100°C PCB temperature the QPI-4 supports 6 A loads. Designed for the telecom and ITE bus range, the QPI-4 supports the PICMG® 3.0 specification for filtering system boards to the EN55022 Class B limits.

Features

  • >40 dB CM attenuation at 250 kHz
  • >70 dB DM attenuation at 250 kHz
  • 80 Vdc (max input)
  • 7 Amp rating
  • 100 Vdc surge 100 ms
  • 1,500 Vdc Hi-pot hold off to Shield Plane
  • 1.0" x 1.0" x 0.2" SiP (System-in-Package)
  • SMT Land Grid Array (LGA)
  • -40° to +100°C PCB temperature
  • Active filtering reduces volume and height
  • Efficiency: 99% at full load
  • Connect in series for higher attenuation
  • cTÜVus approved
Supplier's Site Datasheet

Technical Specifications

  Picor Corporation
Product Category IC Electronic Filters
Product Number QPI-4LZ
Product Name Active Input EMI Filter
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
Standards and Certifications RoHS; cTÜVus, CE
Supply Voltage (VS) 30 to 80 volts
Unlock Full Specs
to access all available technical data

Similar Products

Active Filters - 1907012P - RS Components, Ltd.
RS Components, Ltd.
Specs
Filter Category Active Filter
Filter Class Switched Capacitor
Standards and Certifications RoHS
View Details
3.6GHz EMI RFI Filter - 844-QPQ3500TR7 - ERSAELECTRONICS PTE. LTD.
Specs
Filter Category Active Filter
Standards and Certifications RoHS
Package Type Reel
View Details
Interface - Filters - Active - MAX7430EUB+ - Lingto Electronic Limited
Specs
Filter Category Active Filter
Filter Type Low Pass; Low Pass
Fc 5000 kHz
View Details
Active Input EMI Filter - QPI-5LZ - Picor Corporation
Specs
Filter Category Active Filter
Filter Class Continuous
Applications General; Avionics; Communications; EMI Filtering; Industrial; Portable Devices
View Details